EDAC, Inc. Edgeboard Connectors 846-027-520-612

Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-027-520-612-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-027-520-612-ND
Edgeboard Connectors 151-846-027-520-612-ND
"27 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"27 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK6870 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK6870
Connector Rohs Compliant Edac 13AK6870
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-027-520-612-ND 13AK6870
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26711-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-004-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1361-2-ND - DigiKey
Specs
Mounting Through Hole
View Details