EDAC, Inc. Edgeboard Connectors 846-024-540-202

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-024-540-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-024-540-202-ND
Edgeboard Connectors 151-846-024-540-202-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK6320 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK6320
Connector Rohs Compliant Edac 13AK6320
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-024-540-202-ND 13AK6320
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Female / Jack
Termination Through Hole
View Details
Phono Jack Tin Plate Yellow - 589 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers