EDAC, Inc. Edgeboard Connectors 846-016-522-603

Description
"16 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-016-522-603-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-016-522-603-ND
Edgeboard Connectors 151-846-016-522-603-ND
"16 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"16 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK4715 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK4715
Connector Rohs Compliant Edac 13AK4715
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-016-522-603-ND 13AK4715
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A3212-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Micro SSO Series Strip Connectors - Dual Row Offset Flex Tail - Type FF -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Screw Connectors - 36-1202-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers