EDAC, Inc. Edgeboard Connectors 846-009-520-603

Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-009-520-603-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-009-520-603-ND
Edgeboard Connectors 151-846-009-520-603-ND
"9 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"9 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK3356 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK3356
Connector Rohs Compliant Edac 13AK3356
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-009-520-603-ND 13AK3356
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10802800ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
Headers, Male Pins - A111676-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details