EDAC, Inc. Edgeboard Connectors 846-006-526-607

Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-006-526-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-006-526-607-ND
Edgeboard Connectors 151-846-006-526-607-ND
"6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK3046 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK3046
Connector Rohs Compliant Edac 13AK3046
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-006-526-607-ND 13AK3046
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1355-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details