EDAC, Inc. Edgeboard Connectors 845-144-556-802

Description
"144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-144-556-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-144-556-802-ND
Edgeboard Connectors 151-845-144-556-802-ND
"144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK2804 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK2804
Connector Rohs Compliant Edac 13AK2804
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-144-556-802-ND 13AK2804
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51707-10300000A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
RJ45 Connectors - 100616-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
11 suppliers
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details