EDAC, Inc. Edgeboard Connectors 845-134-520-812

Description
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-134-520-812-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-134-520-812-ND
Edgeboard Connectors 151-845-134-520-812-ND
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK1194 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK1194
Connector Rohs Compliant Edac 13AK1194
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-134-520-812-ND 13AK1194
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10208002AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 80 #
View Details
3 suppliers
Hard Metric, Standard - 2684-104153-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
PCB Connectors - NCV-FL4G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details