EDAC, Inc. Edgeboard Connectors 845-120-559-802

Description
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-120-559-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-120-559-802-ND
Edgeboard Connectors 151-845-120-559-802-ND
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 12AK9421 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
12AK9421
Connector Rohs Compliant Edac 12AK9421
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-120-559-802-ND 12AK9421
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7696-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Headers - 1731090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details