EDAC, Inc. Edgeboard Connectors 845-100-559-507

Description
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-100-559-507-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-100-559-507-ND
Edgeboard Connectors 151-845-100-559-507-ND
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 12AK6568 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
12AK6568
Connector Rohs Compliant Edac 12AK6568
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-100-559-507-ND 12AK6568
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A111692-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50016-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details