EDAC, Inc. Edgeboard Connectors 845-092-500-202

Description
"92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-092-500-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-092-500-202-ND
Edgeboard Connectors 151-845-092-500-202-ND
"92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 12AK5172 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
12AK5172
Connector Rohs Compliant Edac 12AK5172
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-092-500-202-ND 12AK5172
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200801AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details