EDAC, Inc. Edgeboard Connectors 845-082-523-803

Description
"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-082-523-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-082-523-803-ND
Edgeboard Connectors 151-845-082-523-803-ND
"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 12AK3817 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
12AK3817
Connector Rohs Compliant Edac 12AK3817
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-082-523-803-ND 12AK3817
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 406-104153 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
2 suppliers
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PwrBlade ® - 51915-119LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details