EDAC, Inc. Edgeboard Connectors 845-080-544-807

Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-080-544-807-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-080-544-807-ND
Edgeboard Connectors 151-845-080-544-807-ND
"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 12AK3648 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
12AK3648
Connector Rohs Compliant Edac 12AK3648
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-080-544-807-ND 12AK3648
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-3534-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
3A Electronic Connector - 316-102618-8 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details