EDAC, Inc. Edgeboard Connectors 845-074-524-812

Description
"74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-074-524-812-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-074-524-812-ND
Edgeboard Connectors 151-845-074-524-812-ND
"74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 12AK2700 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
12AK2700
Connector Rohs Compliant Edac 12AK2700
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-074-524-812-ND 12AK2700
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-023LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
Headers, Male Pins - A28642-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details