EDAC, Inc. Edgeboard Connectors 845-072-559-602

Description
"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-072-559-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-072-559-602-ND
Edgeboard Connectors 151-845-072-559-602-ND
"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 12AK2575 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
12AK2575
Connector Rohs Compliant Edac 12AK2575
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-072-559-602-ND 12AK2575
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Phono Jack Tin Plate Yellow - 589 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details