EDAC, Inc. Edgeboard Connectors 845-072-542-612

Description
"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-072-542-612-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-072-542-612-ND
Edgeboard Connectors 151-845-072-542-612-ND
"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 12AK2428 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
12AK2428
Connector Rohs Compliant Edac 12AK2428
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-072-542-612-ND 12AK2428
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1545-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A114694-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Nano Strip Connectors - A79002-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details