EDAC, Inc. Edgeboard Connectors 845-066-541-112

Description
"66 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"66 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-066-541-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-066-541-112-ND
Edgeboard Connectors 151-845-066-541-112-ND
"66 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"66 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 12AK0142 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
12AK0142
Connector Rohs Compliant Edac 12AK0142
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-066-541-112-ND 12AK0142
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1406-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCV-ML2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10204800AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers