EDAC, Inc. Edgeboard Connectors 845-066-521-101

Description
"66 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"66 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-066-521-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-066-521-101-ND
Edgeboard Connectors 151-845-066-521-101-ND
"66 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"66 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 11AK9945 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
11AK9945
Connector Rohs Compliant Edac 11AK9945
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-066-521-101-ND 11AK9945
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102154-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers