EDAC, Inc. Edgeboard Connectors 845-065-541-612

Description
"65 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"65 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-065-541-612-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-065-541-612-ND
Edgeboard Connectors 151-845-065-541-612-ND
"65 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"65 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 11AK9792 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
11AK9792
Connector Rohs Compliant Edac 11AK9792
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-065-541-612-ND 11AK9792
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connectors - 1707009 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details