EDAC, Inc. Edgeboard Connectors 845-065-540-103

Description
"65 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"65 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-065-540-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-065-540-103-ND
Edgeboard Connectors 151-845-065-540-103-ND
"65 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"65 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 11AK9757 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
11AK9757
Connector Rohs Compliant Edac 11AK9757
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-065-540-103-ND 11AK9757
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-104114-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
D-Sub Connector Assemblies - 2262-A55200-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1427-2-ND - DigiKey
Specs
Mounting Through Hole
View Details