EDAC, Inc. Edgeboard Connectors 845-064-521-503

Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-064-521-503-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-064-521-503-ND
Edgeboard Connectors 151-845-064-521-503-ND
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 11AK9225 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
11AK9225
Connector Rohs Compliant Edac 11AK9225
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-064-521-503-ND 11AK9225
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26694-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10209602BALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 96 #
View Details
3 suppliers
2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details