EDAC, Inc. Edgeboard Connectors 845-063-500-402

Description
"63 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"63 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-063-500-402-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-063-500-402-ND
Edgeboard Connectors 151-845-063-500-402-ND
"63 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"63 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 11AK8907 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
11AK8907
Connector Rohs Compliant Edac 11AK8907
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-063-500-402-ND 11AK8907
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1368-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Receptacles, Female Sockets - A114658-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
4 suppliers
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details