EDAC, Inc. Edgeboard Connectors 845-062-542-103

Description
"62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-062-542-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-062-542-103-ND
Edgeboard Connectors 151-845-062-542-103-ND
"62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 11AK8693 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
11AK8693
Connector Rohs Compliant Edac 11AK8693
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-062-542-103-ND 11AK8693
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
Turret Connectors - 36-1526-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Backplane Connector Housings - 2684-044581-E-ND - DigiKey
Specs
Connector Type Type N; Housing for Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details