EDAC, Inc. Edgeboard Connectors 845-058-500-504

Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-058-500-504-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-058-500-504-ND
Edgeboard Connectors 151-845-058-500-504-ND
"58 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"58 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 11AK6927 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
11AK6927
Connector Rohs Compliant Edac 11AK6927
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-058-500-504-ND 11AK6927
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-ML4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PCB Headers - 1224775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Turret Connectors - 11304 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Press-Fit
Mounting Through Hole
Coupling Single End
View Details
2 suppliers