EDAC, Inc. Edgeboard Connectors 845-054-559-108

Description
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-054-559-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-054-559-108-ND
Edgeboard Connectors 151-845-054-559-108-ND
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 11AK5884 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
11AK5884
Connector Rohs Compliant Edac 11AK5884
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-054-559-108-ND 11AK5884
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28100-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Optimus / Sealed Connector Based On EN4165 -  - Nicomatic North America
Specs
Category Military Connector; Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Termination PCB and panel connection
View Details
PC Pin, Single Post Connectors - 36-1378-1-ND - DigiKey
Specs
Mounting Through Hole
View Details