EDAC, Inc. Edgeboard Connectors 845-052-558-412

Description
"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-052-558-412-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-052-558-412-ND
Edgeboard Connectors 151-845-052-558-412-ND
"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 11AK5119 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
11AK5119
Connector Rohs Compliant Edac 11AK5119
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-052-558-412-ND 11AK5119
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details