EDAC, Inc. Edgeboard Connectors 845-049-558-102

Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-049-558-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-049-558-102-ND
Edgeboard Connectors 151-845-049-558-102-ND
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 11AK3904 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
11AK3904
Connector Rohs Compliant Edac 11AK3904
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-049-558-102-ND 11AK3904
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1404-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details