EDAC, Inc. Edgeboard Connectors 845-034-540-807

Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-034-540-807-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-034-540-807-ND
Edgeboard Connectors 151-845-034-540-807-ND
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 10AK8276 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
10AK8276
Connector Rohs Compliant Edac 10AK8276
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-034-540-807-ND 10AK8276
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Turret Connectors - 36-1527-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details