EDAC, Inc. Edgeboard Connectors 845-032-559-602

Description
"32 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-032-559-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-032-559-602-ND
Edgeboard Connectors 151-845-032-559-602-ND
"32 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"32 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 10AK7754 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
10AK7754
Connector Rohs Compliant Edac 10AK7754
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-032-559-602-ND 10AK7754
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10202402BALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Headers, Male Pins - A26714-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details