EDAC, Inc. Edgeboard Connectors 845-028-559-603

Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-028-559-603-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-028-559-603-ND
Edgeboard Connectors 151-845-028-559-603-ND
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 10AK6273 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
10AK6273
Connector Rohs Compliant Edac 10AK6273
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-028-559-603-ND 10AK6273
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26718-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade+ ® - 10106126-4006002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
3 suppliers
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details