EDAC, Inc. Edgeboard Connectors 845-028-544-104

Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-028-544-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-028-544-104-ND
Edgeboard Connectors 151-845-028-544-104-ND
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 10AK6135 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
10AK6135
Connector Rohs Compliant Edac 10AK6135
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-028-544-104-ND 10AK6135
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade+ ® - 10106262-8203A01LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
D-Sub Connector Assemblies - 2262-A55200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details