EDAC, Inc. Edgeboard Connectors 845-027-541-407

Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-027-541-407-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-027-541-407-ND
Edgeboard Connectors 151-845-027-541-407-ND
"27 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"27 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 10AK5705 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
10AK5705
Connector Rohs Compliant Edac 10AK5705
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-027-541-407-ND 10AK5705
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
Screw Connectors - 36-1232-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28593-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCV-ML4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details