EDAC, Inc. Edgeboard Connectors 845-020-541-202

Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-020-541-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-020-541-202-ND
Edgeboard Connectors 151-845-020-541-202-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK9149 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK9149
Connector Rohs Compliant Edac 06AK9149
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-020-541-202-ND 06AK9149
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details