EDAC, Inc. Edgeboard Connectors 845-015-544-607

Description
"15 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"15 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-015-544-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-015-544-607-ND
Edgeboard Connectors 151-845-015-544-607-ND
"15 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"15 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK7504 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK7504
Connector Rohs Compliant Edac 06AK7504
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-015-544-607-ND 06AK7504
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26383-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
BiLobe® Connectors - Single Row -Type AA -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Military Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-4914-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers