EDAC, Inc. Edgeboard Connectors 845-014-558-504

Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-014-558-504-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-014-558-504-ND
Edgeboard Connectors 151-845-014-558-504-ND
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK7263 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK7263
Connector Rohs Compliant Edac 06AK7263
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-014-558-504-ND 06AK7263
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Electronic Connector - 392-1287-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
5 suppliers
Headers, Male Pins - 104071-3-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PCB Connectors - NCV-ML4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details