EDAC, Inc. Edgeboard Connectors 845-011-500-403

Description
"11 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"11 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-011-500-403-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-011-500-403-ND
Edgeboard Connectors 151-845-011-500-403-ND
"11 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"11 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK5976 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK5976
Connector Rohs Compliant Edac 06AK5976
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-011-500-403-ND 06AK5976
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26692-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCV-MYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28400-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details