EDAC, Inc. Edgeboard Connectors 845-007-523-112

Description
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-007-523-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-007-523-112-ND
Edgeboard Connectors 151-845-007-523-112-ND
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK4930 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK4930
Connector Rohs Compliant Edac 06AK4930
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-007-523-112-ND 06AK4930
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1455-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details