EDAC, Inc. Edgeboard Connectors 845-005-525-408

Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-005-525-408-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-005-525-408-ND
Edgeboard Connectors 151-845-005-525-408-ND
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 10AK3304 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
10AK3304
Connector Rohs Compliant Edac 10AK3304
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-005-525-408-ND 10AK3304
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCA-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details