EDAC, Inc. Edgeboard Connectors 845-005-520-104

Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 845-005-520-104 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) contact spacing and is designed for high-temperature applications. It accommodates a nominal P.C. board thickness of 0.062,Äù (1.57mm) and has a high-profile insulator body measuring 0.600,Äù (15.24mm). This connector is available in single or dual row configurations and offers various contact termination options, including P.C. tail and wire wrap. The connector is constructed from Diallyl Phthalate insulator material and copper alloy contacts, with gold plating on the mating area and tin plating on the tails. It has a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1200 V AC rms. The operating temperature range is from -40°C to +125°C, making it suitable for diverse environments. Additionally, the connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental considerations. Various mounting options are available, including flush or offset lugs, and it supports polarizing keys for proper alignment. This product is ideal for engineers seeking reliable and versatile card edge connectors for their projects.

Datasheet Summary
Powered by GS/AI

The 845-005-520-104 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) contact spacing and is designed for high-temperature applications. It accommodates a nominal P.C. board thickness of 0.062,Äù (1.57mm) and has a high-profile insulator body measuring 0.600,Äù (15.24mm). This connector is available in single or dual row configurations and offers various contact termination options, including P.C. tail and wire wrap. The connector is constructed from Diallyl Phthalate insulator material and copper alloy contacts, with gold plating on the mating area and tin plating on the tails. It has a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1200 V AC rms. The operating temperature range is from -40°C to +125°C, making it suitable for diverse environments. Additionally, the connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental considerations. Various mounting options are available, including flush or offset lugs, and it supports polarizing keys for proper alignment. This product is ideal for engineers seeking reliable and versatile card edge connectors for their projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-005-520-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-005-520-104-ND
Edgeboard Connectors 151-845-005-520-104-ND
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 845-005-520-104 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
845-005-520-104
Card Edge Connectors - Edgeboard Connectors 845-005-520-104
845 HIGH TEMP' SERIES (.100" (2.

845 HIGH TEMP' SERIES (.100" (2.

Supplier's Site Datasheet
Connector Rohs Compliant Edac - 06AK4471 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK4471
Connector Rohs Compliant Edac 06AK4471
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-845-005-520-104-ND 845-005-520-104 06AK4471
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data