EDAC, Inc. Edgeboard Connectors 842-116-558-207

Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-842-116-558-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-842-116-558-207-ND
Edgeboard Connectors 151-842-116-558-207-ND
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK4432 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK4432
Connector Rohs Compliant Edac 06AK4432
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-842-116-558-207-ND 06AK4432
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 1017008-6-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 10 #
View Details
2 suppliers
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10703207AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Mini SAS
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details