EDAC, Inc. Edgeboard Connectors 842-080-520-202

Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-842-080-520-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-842-080-520-202-ND
Edgeboard Connectors 151-842-080-520-202-ND
"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK2595 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK2595
Connector Rohs Compliant Edac 06AK2595
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-842-080-520-202-ND 06AK2595
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26632-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Nano Circular Connectors - A79114-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1380-1-ND - DigiKey
Specs
Mounting Through Hole
View Details