EDAC, Inc. Edgeboard Connectors 842-057-523-103

Description
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-842-057-523-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-842-057-523-103-ND
Edgeboard Connectors 151-842-057-523-103-ND
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK1378 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK1378
Connector Rohs Compliant Edac 06AK1378
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-842-057-523-103-ND 06AK1378
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28543-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51705-10002406A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SAS
Termination Through Hole
Mounting PC Mount
View Details