EDAC, Inc. Edgeboard Connectors 842-053-540-101

Description
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-842-053-540-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-842-053-540-101-ND
Edgeboard Connectors 151-842-053-540-101-ND
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK0886 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK0886
Connector Rohs Compliant Edac 06AK0886
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-842-053-540-101-ND 06AK0886
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1545-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Backplane Connector Housings - A121636-ND - DigiKey
Specs
Connector Type Housing for Male Pins
Mounting Through Hole
Number of Contacts 6 #
View Details
5 suppliers
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A98022-513-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details