EDAC, Inc. Edgeboard Connectors 842-051-540-112

Description
"51 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"51 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-842-051-540-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-842-051-540-112-ND
Edgeboard Connectors 151-842-051-540-112-ND
"51 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"51 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK0640 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK0640
Connector Rohs Compliant Edac 06AK0640
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-842-051-540-112-ND 06AK0640
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Connectors - 1615403 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22046-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11070-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details