EDAC, Inc. Edgeboard Connectors 842-050-521-208

Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-842-050-521-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-842-050-521-208-ND
Edgeboard Connectors 151-842-050-521-208-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK0464 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK0464
Connector Rohs Compliant Edac 06AK0464
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-842-050-521-208-ND 06AK0464
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106126-6004001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
3 suppliers
Headers, Male Pins - A114655-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCV-FL2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details