EDAC, Inc. Edgeboard Connectors 842-044-560-207

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-842-044-560-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-842-044-560-207-ND
Edgeboard Connectors 151-842-044-560-207-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 05AK9839 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
05AK9839
Connector Rohs Compliant Edac 05AK9839
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-842-044-560-207-ND 05AK9839
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99204-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11155-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details