EDAC, Inc. Edgeboard Connectors 842-044-523-202

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-842-044-523-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-842-044-523-202-ND
Edgeboard Connectors 151-842-044-523-202-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 05AK9717 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
05AK9717
Connector Rohs Compliant Edac 05AK9717
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-842-044-523-202-ND 05AK9717
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Lobe® Single Row Thru-Hole Horizontal -Type H2 -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1380-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
METRAL ® - 10085238-210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
2 suppliers