EDAC, Inc. Edgeboard Connectors 842-044-520-201

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-842-044-520-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-842-044-520-201-ND
Edgeboard Connectors 151-842-044-520-201-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 05AK9688 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
05AK9688
Connector Rohs Compliant Edac 05AK9688
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-842-044-520-201-ND 05AK9688
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A108962-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 2262-A79639-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Current Rating 1.0 amps
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1286-ST-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers