EDAC, Inc. Edgeboard Connectors 837-084-555-201

Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-837-084-555-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-837-084-555-201-ND
Edgeboard Connectors 151-837-084-555-201-ND
"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Edac - 03AK9979 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
03AK9979
Connector Edac 03AK9979
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-837-084-555-201-ND 03AK9979
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-ML4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - A26848-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.0 amps
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details