EDAC, Inc. Edgeboard Connectors 837-030-521-208

Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-837-030-521-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-837-030-521-208-ND
Edgeboard Connectors 151-837-030-521-208-ND
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Edac - 03AK3010 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
03AK3010
Connector Edac 03AK3010
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-837-030-521-208-ND 03AK3010
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22015-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCV-ML4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1285-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details