EDAC, Inc. Edgeboard Connectors 833-040-555-207

Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-833-040-555-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-833-040-555-207-ND
Edgeboard Connectors 151-833-040-555-207-ND
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Edac - 02AK3172 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
02AK3172
Connector Edac 02AK3172
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-833-040-555-207-ND 02AK3172
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details